Capital Lighting, Inc. 77783 Pendants-Other 667414

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 58.25 Bulb Type: TBD Finish: Cinnamon Coffee Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 58.25 Bulb Type: TBD Finish: Cinnamon Coffee Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
77783 Pendants-Other - 667414 - Capital Lighting, Inc.
Columbus, OH, USA
77783 Pendants-Other
667414
77783 Pendants-Other 667414
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 58.25 Bulb Type: TBD Finish: Cinnamon Coffee Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 58.25
Bulb
Type: TBD
Finish: Cinnamon Coffee
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667414
Product Name 77783 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details