Capital Lighting, Inc. E95088-100SN Sconces-Pocket 666999

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094039211 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094039211 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95088-100SN Sconces-Pocket - 666999 - Capital Lighting, Inc.
Columbus, OH, USA
E95088-100SN Sconces-Pocket
666999
E95088-100SN Sconces-Pocket 666999
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094039211 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4.01
Product Name: Two Light Wall Sconce
UPC: 845094039211
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666999
Product Name E95088-100SN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details