Capital Lighting, Inc. E95088-105SN Sconces-Pocket 666990

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094039266 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094039266 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95088-105SN Sconces-Pocket - 666990 - Capital Lighting, Inc.
Columbus, OH, USA
E95088-105SN Sconces-Pocket
666990
E95088-105SN Sconces-Pocket 666990
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094039266 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4.01
Product Name: Two Light Wall Sconce
UPC: 845094039266
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666990
Product Name E95088-105SN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details