Capital Lighting, Inc. E95300-105OI Flush Mounts-Drum Shades 666988

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 845094042204 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 845094042204 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95300-105OI Flush Mounts-Drum Shades - 666988 - Capital Lighting, Inc.
Columbus, OH, USA
E95300-105OI Flush Mounts-Drum Shades
666988
E95300-105OI Flush Mounts-Drum Shades 666988
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 845094042204 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Flush Mount
UPC: 845094042204
Category: Flush Mount
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666988
Product Name E95300-105OI Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details