Capital Lighting, Inc. E95100-102OI Flush Mounts-Drum Shades 666977

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094039310 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094039310 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95100-102OI Flush Mounts-Drum Shades - 666977 - Capital Lighting, Inc.
Columbus, OH, USA
E95100-102OI Flush Mounts-Drum Shades
666977
E95100-102OI Flush Mounts-Drum Shades 666977
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094039310 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.25
Length 6.25
Bulb
Type: GU24 Fluorescent
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 3.17
Product Name: Two Light Flush Mount
UPC: 845094039310
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666977
Product Name E95100-102OI Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details