Capital Lighting, Inc. E95124-101SN Mini Pendants-Drum Shades 666961

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 4.18 Product Name: One Light Mini Pendant with Stem UPC: 845094039556 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 4.18 Product Name: One Light Mini Pendant with Stem UPC: 845094039556 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95124-101SN Mini Pendants-Drum Shades - 666961 - Capital Lighting, Inc.
Columbus, OH, USA
E95124-101SN Mini Pendants-Drum Shades
666961
E95124-101SN Mini Pendants-Drum Shades 666961
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 4.18 Product Name: One Light Mini Pendant with Stem UPC: 845094039556 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.75
Bulb
Qty: 1
Wattage: 26
Finish: Satin Nickel
Weight: 4.18
Product Name: One Light Mini Pendant with Stem
UPC: 845094039556
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666961
Product Name E95124-101SN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details