Capital Lighting, Inc. E95165-102OI Pendants-Drum Shade 666957

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094039945 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094039945 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95165-102OI Pendants-Drum Shade - 666957 - Capital Lighting, Inc.
Columbus, OH, USA
E95165-102OI Pendants-Drum Shade
666957
E95165-102OI Pendants-Drum Shade 666957
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094039945 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.00
Bulb
Type: GU24 Fluorescent
Qty: 4
Wattage: 26
Finish: Oil Rubbed Bronze
Product Name: Four Light Pendant
UPC: 845094039945
Category: Pendant
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666957
Product Name E95165-102OI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details