Capital Lighting, Inc. E95184-102SN Sconces-Pocket 666952

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.69 Product Name: One Light Wall Sconce UPC: 845094040019 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.69 Product Name: One Light Wall Sconce UPC: 845094040019 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95184-102SN Sconces-Pocket - 666952 - Capital Lighting, Inc.
Columbus, OH, USA
E95184-102SN Sconces-Pocket
666952
E95184-102SN Sconces-Pocket 666952
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.69 Product Name: One Light Wall Sconce UPC: 845094040019 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.00
Extension: 4
Bulb
Type: GU24 Fluorescent
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 2.69
Product Name: One Light Wall Sconce
UPC: 845094040019
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666952
Product Name E95184-102SN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details