Capital Lighting, Inc. E95104-102SN Flush Mounts-Drum Shades 666943

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.25 Length 6.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Satin Nickel Weight: 11.07 Product Name: Three Light Flush Mount UPC: 845094039440 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.25 Length 6.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Satin Nickel Weight: 11.07 Product Name: Three Light Flush Mount UPC: 845094039440 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95104-102SN Flush Mounts-Drum Shades - 666943 - Capital Lighting, Inc.
Columbus, OH, USA
E95104-102SN Flush Mounts-Drum Shades
666943
E95104-102SN Flush Mounts-Drum Shades 666943
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.25 Length 6.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Satin Nickel Weight: 11.07 Product Name: Three Light Flush Mount UPC: 845094039440 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.25
Length 6.25
Bulb
Type: GU24 Fluorescent
Qty: 3
Wattage: 18
Finish: Satin Nickel
Weight: 11.07
Product Name: Three Light Flush Mount
UPC: 845094039440
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666943
Product Name E95104-102SN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details