Capital Lighting, Inc. E95130-101OI Mini Pendants-Cable 666934

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.95 Product Name: One Light Mini Pendant with Cord UPC: 845094039600 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.95 Product Name: One Light Mini Pendant with Cord UPC: 845094039600 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95130-101OI Mini Pendants-Cable - 666934 - Capital Lighting, Inc.
Columbus, OH, USA
E95130-101OI Mini Pendants-Cable
666934
E95130-101OI Mini Pendants-Cable 666934
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.95 Product Name: One Light Mini Pendant with Cord UPC: 845094039600 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 13.75
Length 13.75
Bulb
Type: GU24 Fluorescent
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 5.95
Product Name: One Light Mini Pendant with Cord
UPC: 845094039600
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666934
Product Name E95130-101OI Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details