PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 19.00
Length 19.00
Bulb
Type: GU24 Fluorescent
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 8.72
Product Name: One Light Mini Pendant with Stem
UPC: 845094039785
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 666903 |
| Product Name | E95144-100OI Mini Pendants-Rod |
| Application | Residential |