Capital Lighting, Inc. 44941BLE-782 Bathroom Fixtures-Three Lights 666869

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.13 Height: 8.19 Length 8.19 Extension: 7 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three Light Wall/Bath UPC: 785652020162 Category: Wall - Bath Lighting Glass: Alabaster Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.13 Height: 8.19 Length 8.19 Extension: 7 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three Light Wall/Bath UPC: 785652020162 Category: Wall - Bath Lighting Glass: Alabaster Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44941BLE-782 Bathroom Fixtures-Three Lights - 666869 - Capital Lighting, Inc.
Columbus, OH, USA
44941BLE-782 Bathroom Fixtures-Three Lights
666869
44941BLE-782 Bathroom Fixtures-Three Lights 666869
PRODUCT DETAILS / SPECS Width/Dia: 24.13 Height: 8.19 Length 8.19 Extension: 7 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three Light Wall/Bath UPC: 785652020162 Category: Wall - Bath Lighting Glass: Alabaster Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.13
Height: 8.19
Length 8.19
Extension: 7
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Heirloom Bronze
Product Name: Three Light Wall/Bath
UPC: 785652020162
Category: Wall - Bath Lighting
Glass: Alabaster
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666869
Product Name 44941BLE-782 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details