Capital Lighting, Inc. 44941-962 Bathroom Fixtures-Three Lights 666848

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.13 Height: 8.19 Length 8.19 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Wall/Bath UPC: 785652020230 Category: Wall - Bath Lighting Glass: Alabaster Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.13 Height: 8.19 Length 8.19 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Wall/Bath UPC: 785652020230 Category: Wall - Bath Lighting Glass: Alabaster Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44941-962 Bathroom Fixtures-Three Lights - 666848 - Capital Lighting, Inc.
Columbus, OH, USA
44941-962 Bathroom Fixtures-Three Lights
666848
44941-962 Bathroom Fixtures-Three Lights 666848
PRODUCT DETAILS / SPECS Width/Dia: 24.13 Height: 8.19 Length 8.19 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Wall/Bath UPC: 785652020230 Category: Wall - Bath Lighting Glass: Alabaster Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.13
Height: 8.19
Length 8.19
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Wall/Bath
UPC: 785652020230
Category: Wall - Bath Lighting
Glass: Alabaster
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666848
Product Name 44941-962 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details