Capital Lighting, Inc. 44940BLE-782 Bathroom Fixtures-Two Lights 666840

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 8.19 Length 8.19 Extension: 7 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Wall/Bath UPC: 785652020148 Category: Wall - Bath Lighting Glass: AlabasterGalvanized Steel/Slate Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 8.19 Length 8.19 Extension: 7 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Wall/Bath UPC: 785652020148 Category: Wall - Bath Lighting Glass: AlabasterGalvanized Steel/Slate Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44940BLE-782 Bathroom Fixtures-Two Lights - 666840 - Capital Lighting, Inc.
Columbus, OH, USA
44940BLE-782 Bathroom Fixtures-Two Lights
666840
44940BLE-782 Bathroom Fixtures-Two Lights 666840
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 8.19 Length 8.19 Extension: 7 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Wall/Bath UPC: 785652020148 Category: Wall - Bath Lighting Glass: AlabasterGalvanized Steel/Slate Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.44
Height: 8.19
Length 8.19
Extension: 7
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Heirloom Bronze
Product Name: Two Light Wall/Bath
UPC: 785652020148
Category: Wall - Bath Lighting
Glass: AlabasterGalvanized Steel/Slate
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666840
Product Name 44940BLE-782 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details