Capital Lighting, Inc. E95400-101OI Flush Mounts-Drum Shades 666766

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: Three Light Flush Mount UPC: 845094040422 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: Three Light Flush Mount UPC: 845094040422 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95400-101OI Flush Mounts-Drum Shades - 666766 - Capital Lighting, Inc.
Columbus, OH, USA
E95400-101OI Flush Mounts-Drum Shades
666766
E95400-101OI Flush Mounts-Drum Shades 666766
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: Three Light Flush Mount UPC: 845094040422 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.25
Bulb
Type: GU24 Fluorescent
Qty: 3
Wattage: 18
Finish: Oil Rubbed Bronze
Product Name: Three Light Flush Mount
UPC: 845094040422
Category: Flush Mount
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666766
Product Name E95400-101OI Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details