Capital Lighting, Inc. E95400-105SN Flush Mounts-Drum Shades 666760

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Satin Nickel Product Name: Three Light Flush Mount UPC: 845094040446 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Satin Nickel Product Name: Three Light Flush Mount UPC: 845094040446 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95400-105SN Flush Mounts-Drum Shades - 666760 - Capital Lighting, Inc.
Columbus, OH, USA
E95400-105SN Flush Mounts-Drum Shades
666760
E95400-105SN Flush Mounts-Drum Shades 666760
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Satin Nickel Product Name: Three Light Flush Mount UPC: 845094040446 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.25
Bulb
Type: GU24 Fluorescent
Qty: 3
Wattage: 18
Finish: Satin Nickel
Product Name: Three Light Flush Mount
UPC: 845094040446
Category: Flush Mount
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666760
Product Name E95400-105SN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details