Capital Lighting, Inc. E95440-101SN Flush Mounts-Other 666717

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Satin Nickel Product Name: Three Light Flush Mount UPC: 845094040583 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Satin Nickel Product Name: Three Light Flush Mount UPC: 845094040583 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95440-101SN Flush Mounts-Other - 666717 - Capital Lighting, Inc.
Columbus, OH, USA
E95440-101SN Flush Mounts-Other
666717
E95440-101SN Flush Mounts-Other 666717
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Satin Nickel Product Name: Three Light Flush Mount UPC: 845094040583 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.25
Length 5.25
Bulb
Type: GU24 Fluorescent
Qty: 3
Wattage: 18
Finish: Satin Nickel
Product Name: Three Light Flush Mount
UPC: 845094040583
Category: Flush Mount
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666717
Product Name E95440-101SN Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details