Capital Lighting, Inc. 8111NI Flush Mounts-Bowl Style 666659

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.30 Height: 6.20 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783927260671 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.30 Height: 6.20 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783927260671 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8111NI Flush Mounts-Bowl Style - 666659 - Capital Lighting, Inc.
Columbus, OH, USA
8111NI Flush Mounts-Bowl Style
666659
8111NI Flush Mounts-Bowl Style 666659
PRODUCT DETAILS / SPECS Width/Dia: 11.30 Height: 6.20 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783927260671 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.30
Height: 6.20
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 2.8
Product Name: Two Light Flush Mount
UPC: 783927260671
Category: Flush Mount Incandescent
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666659
Product Name 8111NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details