Capital Lighting, Inc. 8112NI Flush Mounts-Bowl Style 666657

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Flush Mount UPC: 783927260756 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Flush Mount UPC: 783927260756 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8112NI Flush Mounts-Bowl Style - 666657 - Capital Lighting, Inc.
Columbus, OH, USA
8112NI Flush Mounts-Bowl Style
666657
8112NI Flush Mounts-Bowl Style 666657
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Flush Mount UPC: 783927260756 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 3
Product Name: Two Light Flush Mount
UPC: 783927260756
Category: Flush Mount Incandescent
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666657
Product Name 8112NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details