Capital Lighting, Inc. 35940-962 Mid. Chandeliers-Glass Up 666554

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 16.63 Length 16.63 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785652020339 Category: Chandeliers Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Chain: 36`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 16.63 Length 16.63 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785652020339 Category: Chandeliers Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Chain: 36`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
35940-962 Mid. Chandeliers-Glass Up - 666554 - Capital Lighting, Inc.
Columbus, OH, USA
35940-962 Mid. Chandeliers-Glass Up
666554
35940-962 Mid. Chandeliers-Glass Up 666554
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 16.63 Length 16.63 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785652020339 Category: Chandeliers Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Chain: 36`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 16.63
Length 16.63
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 785652020339
Category: Chandeliers
Glass: Alabaster
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Chain: 36``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666554
Product Name 35940-962 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details