Capital Lighting, Inc. ML182PNUL Flush Mounts-Bowl Style 666497

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Empire Silver Weight: 5 Product Name: One Light Flush Mount UPC: 611728161456 Category: Flush Mount Glass: Etched Melon Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Empire Silver Weight: 5 Product Name: One Light Flush Mount UPC: 611728161456 Category: Flush Mount Glass: Etched Melon Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ML182PNUL Flush Mounts-Bowl Style - 666497 - Capital Lighting, Inc.
Columbus, OH, USA
ML182PNUL Flush Mounts-Bowl Style
666497
ML182PNUL Flush Mounts-Bowl Style 666497
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Empire Silver Weight: 5 Product Name: One Light Flush Mount UPC: 611728161456 Category: Flush Mount Glass: Etched Melon Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Empire Silver
Weight: 5
Product Name: One Light Flush Mount
UPC: 611728161456
Category: Flush Mount
Glass: Etched Melon
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666497
Product Name ML182PNUL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details