Capital Lighting, Inc. 70730 Lamps-Table Lamps 666337

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel Weight: 6.25 Product Name: One Light Table Lamp UPC: 038463028552 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel Weight: 6.25 Product Name: One Light Table Lamp UPC: 038463028552 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70730 Lamps-Table Lamps - 666337 - Capital Lighting, Inc.
Columbus, OH, USA
70730 Lamps-Table Lamps
666337
70730 Lamps-Table Lamps 666337
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel Weight: 6.25 Product Name: One Light Table Lamp UPC: 038463028552 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Steel
Weight: 6.25
Product Name: One Light Table Lamp
UPC: 038463028552
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666337
Product Name 70730 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details