Capital Lighting, Inc. 70750NI Lamps-Desk/Piano Lamps 666335

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Desk Lamp UPC: 038463028484 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Desk Lamp UPC: 038463028484 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70750NI Lamps-Desk/Piano Lamps - 666335 - Capital Lighting, Inc.
Columbus, OH, USA
70750NI Lamps-Desk/Piano Lamps
666335
70750NI Lamps-Desk/Piano Lamps 666335
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Desk Lamp UPC: 038463028484 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 9
Product Name: Two Light Desk Lamp
UPC: 038463028484
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666335
Product Name 70750NI Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details