Capital Lighting, Inc. 70746 Lamps-Table Lamps 666334

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wood Weight: 7.45 Product Name: One Light Table Lamp UPC: 038463024134 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wood Weight: 7.45 Product Name: One Light Table Lamp UPC: 038463024134 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70746 Lamps-Table Lamps - 666334 - Capital Lighting, Inc.
Columbus, OH, USA
70746 Lamps-Table Lamps
666334
70746 Lamps-Table Lamps 666334
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wood Weight: 7.45 Product Name: One Light Table Lamp UPC: 038463024134 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Wood
Weight: 7.45
Product Name: One Light Table Lamp
UPC: 038463024134
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666334
Product Name 70746 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details