Capital Lighting, Inc. 70773 Lamps-Table Lamps 666329

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Weight: 5.2 Product Name: One Light Table Lamp UPC: 038463024844 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Weight: 5.2 Product Name: One Light Table Lamp UPC: 038463024844 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70773 Lamps-Table Lamps - 666329 - Capital Lighting, Inc.
Columbus, OH, USA
70773 Lamps-Table Lamps
666329
70773 Lamps-Table Lamps 666329
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Weight: 5.2 Product Name: One Light Table Lamp UPC: 038463024844 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural
Weight: 5.2
Product Name: One Light Table Lamp
UPC: 038463024844
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666329
Product Name 70773 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details