Capital Lighting, Inc. 70775 Lamps-Desk/Piano Lamps 666324

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 14.13 Length 14.13 Bulb Type: LED Qty: 1 Wattage: 2.45 Finish: Black Weight: 4.6 Product Name: One Light Desk Lamp UPC: 038463024943 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 14.13 Length 14.13 Bulb Type: LED Qty: 1 Wattage: 2.45 Finish: Black Weight: 4.6 Product Name: One Light Desk Lamp UPC: 038463024943 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70775 Lamps-Desk/Piano Lamps - 666324 - Capital Lighting, Inc.
Columbus, OH, USA
70775 Lamps-Desk/Piano Lamps
666324
70775 Lamps-Desk/Piano Lamps 666324
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 14.13 Length 14.13 Bulb Type: LED Qty: 1 Wattage: 2.45 Finish: Black Weight: 4.6 Product Name: One Light Desk Lamp UPC: 038463024943 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 14.13
Length 14.13
Bulb
Type: LED
Qty: 1
Wattage: 2.45
Finish: Black
Weight: 4.6
Product Name: One Light Desk Lamp
UPC: 038463024943
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666324
Product Name 70775 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details