Capital Lighting, Inc. 70779 Lamps-Table Lamps 666320

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Painted Metal Weight: 5.85 Product Name: One Light Table Lamp UPC: 038463028569 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Painted Metal Weight: 5.85 Product Name: One Light Table Lamp UPC: 038463028569 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70779 Lamps-Table Lamps - 666320 - Capital Lighting, Inc.
Columbus, OH, USA
70779 Lamps-Table Lamps
666320
70779 Lamps-Table Lamps 666320
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Painted Metal Weight: 5.85 Product Name: One Light Table Lamp UPC: 038463028569 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Painted Metal
Weight: 5.85
Product Name: One Light Table Lamp
UPC: 038463028569
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666320
Product Name 70779 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details