Capital Lighting, Inc. 70751 Lamps-Desk/Piano Lamps 666319

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 7.5 Product Name: Two Light Desk Lamp UPC: 038463024516 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 7.5 Product Name: Two Light Desk Lamp UPC: 038463024516 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70751 Lamps-Desk/Piano Lamps - 666319 - Capital Lighting, Inc.
Columbus, OH, USA
70751 Lamps-Desk/Piano Lamps
666319
70751 Lamps-Desk/Piano Lamps 666319
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 7.5 Product Name: Two Light Desk Lamp UPC: 038463024516 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.75
Length 21.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Nickel
Weight: 7.5
Product Name: Two Light Desk Lamp
UPC: 038463024516
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666319
Product Name 70751 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details