Capital Lighting, Inc. 70761 Lamps-Table Lamps 666318

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Clear Weight: 10.85 Product Name: Two Light Table Lamp UPC: 038463024622 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Clear Weight: 10.85 Product Name: Two Light Table Lamp UPC: 038463024622 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70761 Lamps-Table Lamps - 666318 - Capital Lighting, Inc.
Columbus, OH, USA
70761 Lamps-Table Lamps
666318
70761 Lamps-Table Lamps 666318
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Clear Weight: 10.85 Product Name: Two Light Table Lamp UPC: 038463024622 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Clear
Weight: 10.85
Product Name: Two Light Table Lamp
UPC: 038463024622
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666318
Product Name 70761 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details