Capital Lighting, Inc. 70756 Lamps-Desk/Piano Lamps 666316

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 11.6 Product Name: One Light Table Lamp UPC: 038463024554 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 11.6 Product Name: One Light Table Lamp UPC: 038463024554 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70756 Lamps-Desk/Piano Lamps - 666316 - Capital Lighting, Inc.
Columbus, OH, USA
70756 Lamps-Desk/Piano Lamps
666316
70756 Lamps-Desk/Piano Lamps 666316
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 11.6 Product Name: One Light Table Lamp UPC: 038463024554 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 11.6
Product Name: One Light Table Lamp
UPC: 038463024554
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666316
Product Name 70756 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details