Capital Lighting, Inc. 70756BCZ Lamps-Desk/Piano Lamps 666313

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Weight: 11.6 Product Name: One Light Table Lamp UPC: 038463025087 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Weight: 11.6 Product Name: One Light Table Lamp UPC: 038463025087 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70756BCZ Lamps-Desk/Piano Lamps - 666313 - Capital Lighting, Inc.
Columbus, OH, USA
70756BCZ Lamps-Desk/Piano Lamps
666313
70756BCZ Lamps-Desk/Piano Lamps 666313
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Weight: 11.6 Product Name: One Light Table Lamp UPC: 038463025087 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnish Copper Bronze
Weight: 11.6
Product Name: One Light Table Lamp
UPC: 038463025087
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666313
Product Name 70756BCZ Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details