Capital Lighting, Inc. 70762 Lamps-Table Lamps 666309

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clear Weight: 11.56 Product Name: One Light Table Lamp UPC: 038463024615 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clear Weight: 11.56 Product Name: One Light Table Lamp UPC: 038463024615 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70762 Lamps-Table Lamps - 666309 - Capital Lighting, Inc.
Columbus, OH, USA
70762 Lamps-Table Lamps
666309
70762 Lamps-Table Lamps 666309
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clear Weight: 11.56 Product Name: One Light Table Lamp UPC: 038463024615 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Clear
Weight: 11.56
Product Name: One Light Table Lamp
UPC: 038463024615
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666309
Product Name 70762 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details