Capital Lighting, Inc. 70763 Lamps-Table Lamps 666307

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 10.45 Product Name: One Light Table Lamp UPC: 038463024608 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 10.45 Product Name: One Light Table Lamp UPC: 038463024608 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70763 Lamps-Table Lamps - 666307 - Capital Lighting, Inc.
Columbus, OH, USA
70763 Lamps-Table Lamps
666307
70763 Lamps-Table Lamps 666307
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 10.45 Product Name: One Light Table Lamp UPC: 038463024608 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 10.45
Product Name: One Light Table Lamp
UPC: 038463024608
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666307
Product Name 70763 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details