Capital Lighting, Inc. 70766 Lamps-Table Lamps 666303

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 10 Product Name: One Light Table Lamp UPC: 038463024677 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 10 Product Name: One Light Table Lamp UPC: 038463024677 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70766 Lamps-Table Lamps - 666303 - Capital Lighting, Inc.
Columbus, OH, USA
70766 Lamps-Table Lamps
666303
70766 Lamps-Table Lamps 666303
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 10 Product Name: One Light Table Lamp UPC: 038463024677 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hand Painted
Weight: 10
Product Name: One Light Table Lamp
UPC: 038463024677
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666303
Product Name 70766 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details