Capital Lighting, Inc. 70770 Lamps-Table Lamps 666302

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 6.96 Product Name: One Light Table Lamp UPC: 038463024882 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 6.96 Product Name: One Light Table Lamp UPC: 038463024882 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70770 Lamps-Table Lamps - 666302 - Capital Lighting, Inc.
Columbus, OH, USA
70770 Lamps-Table Lamps
666302
70770 Lamps-Table Lamps 666302
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 6.96 Product Name: One Light Table Lamp UPC: 038463024882 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hand Painted
Weight: 6.96
Product Name: One Light Table Lamp
UPC: 038463024882
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666302
Product Name 70770 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details