Capital Lighting, Inc. 70769 Lamps-Table Lamps 666300

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 7.9 Product Name: One Light Table Lamp UPC: 038463024875 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 7.9 Product Name: One Light Table Lamp UPC: 038463024875 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70769 Lamps-Table Lamps - 666300 - Capital Lighting, Inc.
Columbus, OH, USA
70769 Lamps-Table Lamps
666300
70769 Lamps-Table Lamps 666300
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 7.9 Product Name: One Light Table Lamp UPC: 038463024875 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hand Painted
Weight: 7.9
Product Name: One Light Table Lamp
UPC: 038463024875
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666300
Product Name 70769 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details