Capital Lighting, Inc. 1940MROI Exterior -Ceiling Mount 666196

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2.54 Product Name: One Light Outdoor Ceiling Mount UPC: 783209194021 Category: Outdoor Ceiling Mount Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2.54 Product Name: One Light Outdoor Ceiling Mount UPC: 783209194021 Category: Outdoor Ceiling Mount Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1940MROI Exterior -Ceiling Mount - 666196 - Capital Lighting, Inc.
Columbus, OH, USA
1940MROI Exterior -Ceiling Mount
666196
1940MROI Exterior -Ceiling Mount 666196
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2.54 Product Name: One Light Outdoor Ceiling Mount UPC: 783209194021 Category: Outdoor Ceiling Mount Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 2.54
Product Name: One Light Outdoor Ceiling Mount
UPC: 783209194021
Category: Outdoor Ceiling Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666196
Product Name 1940MROI Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details