Capital Lighting, Inc. 1034RP Exterior -Wall Mount 666194

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 6.6 Product Name: Three Light Outdoor Wall Lantern UPC: 783209103436 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 6.6 Product Name: Three Light Outdoor Wall Lantern UPC: 783209103436 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1034RP Exterior -Wall Mount - 666194 - Capital Lighting, Inc.
Columbus, OH, USA
1034RP Exterior -Wall Mount
666194
1034RP Exterior -Wall Mount 666194
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 6.6 Product Name: Three Light Outdoor Wall Lantern UPC: 783209103436 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust Patina
Weight: 6.6
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209103436
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666194
Product Name 1034RP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details