Capital Lighting, Inc. 2685WSOI Mid. Chandeliers-Glass Up 666192

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 16.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16.51 Product Name: Nine Light Chandelier UPC: 783209268562 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 16.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16.51 Product Name: Nine Light Chandelier UPC: 783209268562 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2685WSOI Mid. Chandeliers-Glass Up - 666192 - Capital Lighting, Inc.
Columbus, OH, USA
2685WSOI Mid. Chandeliers-Glass Up
666192
2685WSOI Mid. Chandeliers-Glass Up 666192
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 16.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16.51 Product Name: Nine Light Chandelier UPC: 783209268562 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 16.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 16.51
Product Name: Nine Light Chandelier
UPC: 783209268562
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666192
Product Name 2685WSOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details