Capital Lighting, Inc. 85928RP Exterior -Wall Mt./Flush 666184

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.25 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Weight: 3.52 Product Name: One Light Outdoor Wall Mount UPC: 783209019690 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.25 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Weight: 3.52 Product Name: One Light Outdoor Wall Mount UPC: 783209019690 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85928RP Exterior -Wall Mt./Flush - 666184 - Capital Lighting, Inc.
Columbus, OH, USA
85928RP Exterior -Wall Mt./Flush
666184
85928RP Exterior -Wall Mt./Flush 666184
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.25 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Weight: 3.52 Product Name: One Light Outdoor Wall Mount UPC: 783209019690 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.25
Extension: 5.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Rust Patina
Weight: 3.52
Product Name: One Light Outdoor Wall Mount
UPC: 783209019690
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666184
Product Name 85928RP Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details