PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Umber Bronze
Weight: 3.7
Product Name: One Light Mini Pendant
UPC: 783209084056
Category: Mini Pendant
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 666181 |
| Product Name | 91340DWUB Mini Pendants-Rod |
| Application | Residential |