Capital Lighting, Inc. 4651CDBU Exterior -Wall Mt./Flush 666177

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Weight: 3.3 Product Name: Two Light Outdoor Wall Lantern UPC: 783209465152 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Weight: 3.3 Product Name: Two Light Outdoor Wall Lantern UPC: 783209465152 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4651CDBU Exterior -Wall Mt./Flush - 666177 - Capital Lighting, Inc.
Columbus, OH, USA
4651CDBU Exterior -Wall Mt./Flush
666177
4651CDBU Exterior -Wall Mt./Flush 666177
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Weight: 3.3 Product Name: Two Light Outdoor Wall Lantern UPC: 783209465152 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished
Weight: 3.3
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209465152
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666177
Product Name 4651CDBU Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details