Capital Lighting, Inc. 9012SWOI Bathroom Fixtures-Two Lights 666176

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.13 Product Name: Two Light Bath Vanity UPC: 783209901209 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.13 Product Name: Two Light Bath Vanity UPC: 783209901209 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9012SWOI Bathroom Fixtures-Two Lights - 666176 - Capital Lighting, Inc.
Columbus, OH, USA
9012SWOI Bathroom Fixtures-Two Lights
666176
9012SWOI Bathroom Fixtures-Two Lights 666176
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.13 Product Name: Two Light Bath Vanity UPC: 783209901209 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Extension: 6.3
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.13
Product Name: Two Light Bath Vanity
UPC: 783209901209
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666176
Product Name 9012SWOI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details