Capital Lighting, Inc. 9053SWSN Bathroom Fixtures-Three Lights 666175

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.50 Extension: 5.3 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 4.94 Product Name: Three Light Bath Vanity UPC: 783209905313 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.50 Extension: 5.3 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 4.94 Product Name: Three Light Bath Vanity UPC: 783209905313 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9053SWSN Bathroom Fixtures-Three Lights - 666175 - Capital Lighting, Inc.
Columbus, OH, USA
9053SWSN Bathroom Fixtures-Three Lights
666175
9053SWSN Bathroom Fixtures-Three Lights 666175
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.50 Extension: 5.3 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 4.94 Product Name: Three Light Bath Vanity UPC: 783209905313 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 9.50
Extension: 5.3
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 4.94
Product Name: Three Light Bath Vanity
UPC: 783209905313
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666175
Product Name 9053SWSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details