Capital Lighting, Inc. 9011SWSN Sconces-Single Glass 666174

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 1.63 Product Name: One Light Bath Vanity UPC: 783209901117 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 1.63 Product Name: One Light Bath Vanity UPC: 783209901117 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9011SWSN Sconces-Single Glass - 666174 - Capital Lighting, Inc.
Columbus, OH, USA
9011SWSN Sconces-Single Glass
666174
9011SWSN Sconces-Single Glass 666174
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 1.63 Product Name: One Light Bath Vanity UPC: 783209901117 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 6.50
Extension: 6.3
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 1.63
Product Name: One Light Bath Vanity
UPC: 783209901117
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666174
Product Name 9011SWSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details