Capital Lighting, Inc. 9014SWOI Bathroom Fixtures-Four Lights 666171

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.26 Product Name: Four Light Bath Vanity UPC: 783209901407 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.26 Product Name: Four Light Bath Vanity UPC: 783209901407 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9014SWOI Bathroom Fixtures-Four Lights - 666171 - Capital Lighting, Inc.
Columbus, OH, USA
9014SWOI Bathroom Fixtures-Four Lights
666171
9014SWOI Bathroom Fixtures-Four Lights 666171
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.26 Product Name: Four Light Bath Vanity UPC: 783209901407 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 6.50
Extension: 6.3
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6.26
Product Name: Four Light Bath Vanity
UPC: 783209901407
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666171
Product Name 9014SWOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details