Capital Lighting, Inc. 11241SAOI Semi-Flush Mts.-Bowl Style 666166

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.7 Product Name: Three Light Semi-Flush Mount UPC: 783209009738 Category: Semi-Flush Mount Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.7 Product Name: Three Light Semi-Flush Mount UPC: 783209009738 Category: Semi-Flush Mount Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11241SAOI Semi-Flush Mts.-Bowl Style - 666166 - Capital Lighting, Inc.
Columbus, OH, USA
11241SAOI Semi-Flush Mts.-Bowl Style
666166
11241SAOI Semi-Flush Mts.-Bowl Style 666166
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.7 Product Name: Three Light Semi-Flush Mount UPC: 783209009738 Category: Semi-Flush Mount Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 12.7
Product Name: Three Light Semi-Flush Mount
UPC: 783209009738
Category: Semi-Flush Mount
Glass: Screen Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666166
Product Name 11241SAOI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details