Capital Lighting, Inc. 85100RP Exterior -Wall Mount 666159

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Weight: 3.37 Product Name: One Light Outdoor Wall Lantern UPC: 783209032293 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Weight: 3.37 Product Name: One Light Outdoor Wall Lantern UPC: 783209032293 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85100RP Exterior -Wall Mount - 666159 - Capital Lighting, Inc.
Columbus, OH, USA
85100RP Exterior -Wall Mount
666159
85100RP Exterior -Wall Mount 666159
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Weight: 3.37 Product Name: One Light Outdoor Wall Lantern UPC: 783209032293 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Rust Patina
Weight: 3.37
Product Name: One Light Outdoor Wall Lantern
UPC: 783209032293
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666159
Product Name 85100RP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details