Capital Lighting, Inc. 85123WSOI Mid. Chandeliers-Glass Up 666156

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 7.8 Product Name: Three Light Chandelier UPC: 783209083219 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 7.8 Product Name: Three Light Chandelier UPC: 783209083219 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85123WSOI Mid. Chandeliers-Glass Up - 666156 - Capital Lighting, Inc.
Columbus, OH, USA
85123WSOI Mid. Chandeliers-Glass Up
666156
85123WSOI Mid. Chandeliers-Glass Up 666156
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 7.8 Product Name: Three Light Chandelier UPC: 783209083219 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 7.8
Product Name: Three Light Chandelier
UPC: 783209083219
Category: Mini Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666156
Product Name 85123WSOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details