Capital Lighting, Inc. 85132WSOI Bathroom Fixtures-Two Lights 666151

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.5 Product Name: Two Light Wall Sconce UPC: 783209076594 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.5 Product Name: Two Light Wall Sconce UPC: 783209076594 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85132WSOI Bathroom Fixtures-Two Lights - 666151 - Capital Lighting, Inc.
Columbus, OH, USA
85132WSOI Bathroom Fixtures-Two Lights
666151
85132WSOI Bathroom Fixtures-Two Lights 666151
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.5 Product Name: Two Light Wall Sconce UPC: 783209076594 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 4.5
Product Name: Two Light Wall Sconce
UPC: 783209076594
Category: Wall Sconce
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666151
Product Name 85132WSOI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details